Samsung Electro-Mechanics SMD 1.5UH 1.5A 104MOHM Inductor and Choke CIG22H1R5MNE

Description
FIXED IND 1.5UH 1.5A 104MOHM SMD Product overview: CIG22H1R5MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R5MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.5A 104MOHM SMD Product overview: CIG22H1R5MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R5MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.5A 104MOHM Inductor and Choke - 71-CIG22H1R5MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.5A 104MOHM Inductor and Choke
71-CIG22H1R5MNE
SMD 1.5UH 1.5A 104MOHM Inductor and Choke 71-CIG22H1R5MNE
FIXED IND 1.5UH 1.5A 104MOHM SMD Product overview: CIG22H1R5MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R5MNE can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.5A 104MOHM SMD Product overview: CIG22H1R5MNE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG22H1R5MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1276-6224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6224-2-ND
Fixed Inductors 1276-6224-2-ND
1.5µH Shielded Multilayer Inductor 1.5A 104mOhm 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.5A 104mOhm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG22H1R5MNE
915350-CIG22H1R5MNE
Fixed Inductors - CIG22H1R5MNE 915350-CIG22H1R5MNE
Manufacturer: Samsung Win Source Part Number: 915350-CIG22H1R5MNE Series: CIG22H Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded Multilayer Inductor 1.5 A 104mOhm 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1276-6224-6, 1276-6224-2, 1276-6224-1

Manufacturer: Samsung
Win Source Part Number: 915350-CIG22H1R5MNE
Series: CIG22H
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Shielded Multilayer Inductor 1.5 A 104mOhm 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1276-6224-6, 1276-6224-2, 1276-6224-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG22H1R5MNE 1276-6224-2-ND 915350-CIG22H1R5MNE
Product Name SMD 1.5UH 1.5A 104MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CIG22H1R5MNE
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ferrite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details