Samsung Electro-Mechanics Fixed Inductors CIG21F1R0MNC

Description
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIG21F1R0MNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIG21F1R0MNC-ND
Fixed Inductors CIG21F1R0MNC-ND
1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 800mA 190mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIG21F1R0MNC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers