Samsung Electro-Mechanics 4.7uH 1MHz 0.58A Inductor and Choke CIG21C4R7MNE

Description
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 0.58A 0.43Ohm DCR 0805 T/R Product overview: CIG21C4R7MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21C4R7MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 0.58A 0.43Ohm DCR 0805 T/R Product overview: CIG21C4R7MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21C4R7MNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 1MHz 0.58A Inductor and Choke - 71-CIG21C4R7MNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 1MHz 0.58A Inductor and Choke
71-CIG21C4R7MNE
4.7uH 1MHz 0.58A Inductor and Choke 71-CIG21C4R7MNE
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 0.58A 0.43Ohm DCR 0805 T/R Product overview: CIG21C4R7MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21C4R7MNE can be used for catalog matching and distributor lookup.

Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 0.58A 0.43Ohm DCR 0805 T/R Product overview: CIG21C4R7MNE from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 0.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 0.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIG21C4R7MNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIG21C4R7MNE
1029233-CIG21C4R7MNE
Fixed Inductors - CIG21C4R7MNE 1029233-CIG21C4R7MNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029233-CIG21C4R7MNE Packaging: Reel - TR Type: Multilayer Current Rating: 580mA Inductance: 4.7μH Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 1MHz Family Name: CIG Categories: Inductors, Coils, Chokes DC Resistance (DCR): 433 mOhm Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GLCR2012T4R7M-HC; GLF2012T4R7M; GLF201208T4R7M; Introduction Date: July 27, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029233-CIG21C4R7MNE
Packaging: Reel - TR
Type: Multilayer
Current Rating: 580mA
Inductance: 4.7μH
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Test: 1MHz
Family Name: CIG
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 433 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GLCR2012T4R7M-HC; GLF2012T4R7M; GLF201208T4R7M;
Introduction Date: July 27, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIG21C4R7MNE 1029233-CIG21C4R7MNE
Product Name 4.7uH 1MHz 0.58A Inductor and Choke Fixed Inductors - CIG21C4R7MNE
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details