Win Source Part Number: 1338097-CIC31J601NE
Category: Filters - Ferrite Beads and Chips
Series: CIC31
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 2.5A
Standard Package: 3,000
Filter Type: Power Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete
DC Resistance (DCR) (Max): 50mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
FERRITE BEAD 600 OHM 1206 1LN Product overview: CIC31J601NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC31J601NE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1338097-CIC31J601NE | CIC31J601NE-ND | 841-CIC31J601NE |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 600 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.0500 ohms | 0.0500 ohms | |
| Rated DC Current | 2500 milliamps | 2500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |