Samsung Electro-Mechanics Filters - Ferrite Beads and Chips CIC10P471NC

Description
Win Source Part Number: 959181-CIC10P471NC Category: Filters>Ferrite Beads and Chips Series: CIC10 Package: Tape & Reel Current Rating (Max): 1.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6358-6,1276-635 8-2,1276-6358-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959181-CIC10P471NC Category: Filters>Ferrite Beads and Chips Series: CIC10 Package: Tape & Reel Current Rating (Max): 1.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6358-6,1276-635 8-2,1276-6358-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 959181-CIC10P471NC - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
959181-CIC10P471NC
Filters - Ferrite Beads and Chips 959181-CIC10P471NC
Win Source Part Number: 959181-CIC10P471NC Category: Filters>Ferrite Beads and Chips Series: CIC10 Package: Tape & Reel Current Rating (Max): 1.2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 150mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Other Names: 1276-6358-6,1276-635 8-2,1276-6358-1 Product Status: Obsolete

Win Source Part Number: 959181-CIC10P471NC
Category: Filters>Ferrite Beads and Chips
Series: CIC10
Package: Tape & Reel
Current Rating (Max): 1.2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 150mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6358-6,1276-6358-2,1276-6358-1
Product Status: Obsolete

Buy Now
SMD 1.2A Inductor and Choke - 841-CIC10P471NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A Inductor and Choke
841-CIC10P471NC
SMD 1.2A Inductor and Choke 841-CIC10P471NC
Ferrite Bead 1.2A 470Ω 0603 SMD Product overview: CIC10P471NC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC10P471NC can be used for catalog matching and distributor lookup.

Ferrite Bead 1.2A 470Ω 0603 SMD Product overview: CIC10P471NC from SAMSUNG is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIC10P471NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number 959181-CIC10P471NC 841-CIC10P471NC
Product Name Filters - Ferrite Beads and Chips SMD 1.2A Inductor and Choke
Core Material Ferrite Ferrite
DCR 0.1500 ohms
Rated DC Current 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402FL Low Profile Chip Inductors - 0402FL-221 0402FL-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126020P - RS Components, Ltd.
Specs
Inductance Range 4700 microH
Rated DC Current 73 milliamps
Standards and Certifications RoHS
View Details