Samsung Electronics Co., Ltd. Ferrite Beads and Chips - CIC10J600NC CIC10J600NC

Description
Manufacturer: Samsung Win Source Part Number: 915346-CIC10J600NC Series: CIC10 Operating Temperature Range: -55°C ~ 125°C Features: 60 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6357-6, 1276-6357-2, 1276-6357-1
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 915346-CIC10J600NC Series: CIC10 Operating Temperature Range: -55°C ~ 125°C Features: 60 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6357-6, 1276-6357-2, 1276-6357-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIC10J600NC - CIC10J600NC - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - CIC10J600NC
CIC10J600NC
Ferrite Beads and Chips - CIC10J600NC CIC10J600NC
Manufacturer: Samsung Win Source Part Number: 915346-CIC10J600NC Series: CIC10 Operating Temperature Range: -55°C ~ 125°C Features: 60 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 1276-6357-6, 1276-6357-2, 1276-6357-1

Manufacturer: Samsung
Win Source Part Number: 915346-CIC10J600NC
Series: CIC10
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 1276-6357-6, 1276-6357-2, 1276-6357-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number CIC10J600NC
Product Name Ferrite Beads and Chips - CIC10J600NC
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details