Samsung Electro-Mechanics Ferrite Beads and Chips CIB41P151NE

Description
150 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 1A 50mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 1A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIB41P151NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIB41P151NE-ND
Ferrite Beads and Chips CIB41P151NE-ND
150 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 1A 50mOhm

150 Ohms @ 100MHz 1 Ferrite Bead 1806 (4516 Metric) 1A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number CIB41P151NE-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Impedance 238 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity - 69AC2475 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details