Samsung Electro-Mechanics Ferrite Beads and Chips CIB31P600NE

Description
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 50mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIB31P600NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIB31P600NE-ND
Ferrite Beads and Chips CIB31P600NE-ND
60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 50mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 1.5A 50mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number CIB31P600NE-ND
Product Name Ferrite Beads and Chips
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176749-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers