Samsung Electro-Mechanics Ferrite Beads and Chips CIB21P300NE

Description
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - CIB21P300NE-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
CIB21P300NE-ND
Ferrite Beads and Chips CIB21P300NE-ND
30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

30 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-CIB21P300NE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-CIB21P300NE
30 OHM Inductor and Choke 841-CIB21P300NE
FERRITE BEAD 30 OHM 0805 1LN Product overview: CIB21P300NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P300NE can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: CIB21P300NE from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-CIB21P300NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1111794-CIB21P300NE
Filters - Ferrite Beads and Chips 1111794-CIB21P300NE
Win Source Part Number: 1111794-CIB21P300NE Category: Filters>Ferrite Beads and Chips Series: CIB21 Package: Tape & Reel (TR) Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 1111794-CIB21P300NE
Category: Filters>Ferrite Beads and Chips
Series: CIB21
Package: Tape & Reel (TR)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number CIB21P300NE-ND 841-CIB21P300NE 1111794-CIB21P300NE
Product Name Ferrite Beads and Chips 30 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0500 ohms 0.0500 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers