Full Size Studio Headphones; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:8ft; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 31AC4435 |
| Product Name | Full Size Studio Headphones; Frequency Response Min Samson Technologies |