Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
SAMSON TECHNOLOGIES CORP.
UB1 -- OMNIDIRECTIONAL USB BOUNDARY CONDENSER MICROPHONE SAMSON TECHNOLOGIES
Samson Technologies Corp.
Omnidirectional Usb Boundary Condenser Microphone Samson Technologies
UB1
Description
Omnidirectional USB Boundary Condenser Microphone
Newark, An Avnet Company
Done
Description
Omnidirectional USB Boundary Condenser Microphone
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Omnidirectional Usb Boundary Condenser Microphone Samson Technologies
31AC4335
Omnidirectional Usb Boundary Condenser Microphone Samson Technologies
31AC4335
Omnidirectional USB Boundary Condenser Microphone
Omnidirectional USB Boundary Condenser Microphone
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Microphones
Product Number
31AC4335
Product Name
Omnidirectional Usb Boundary Condenser Microphone Samson Technologies
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM67D130AXTSA1
Specs
Sensitivity
15.85 mV/Pa (109273 mV/psi)
SN Ratio
67 dB
Features
Digital
View Details
2
suppliers
RS Components, Ltd.
Microphones
287734
Specs
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Ningbo Best Group Co., Ltd.
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone
FB4030H3
Specs
Directivity
Omnidirectional
Actual Size
0.1181 inch (3 mm)
Thickness / Height
0.0394 inch (1 mm)
View Details
Transducers USA, Inc.
Noise-Cancelling Microphones
Specs
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details