Samson Technologies Corp. Cabinet Type Samson Technologies SASRK8

Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:8U; External Height - Imperial:16.5"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:419mm
Datasheet
Description
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:8U; External Height - Imperial:16.5"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:419mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Type Samson Technologies - 12M1415 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Type Samson Technologies
12M1415
Cabinet Type Samson Technologies 12M1415
Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:8U; External Height - Imperial:16.5"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:419mm

Cabinet Type:19 Inch Equipment; Product Range:-; Rack U Height:8U; External Height - Imperial:16.5"; External Width - Imperial:20"; External Depth - Imperial:18.11"; Enclosure Material:Steel; External Height - Metric:419mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12M1415
Product Name Cabinet Type Samson Technologies
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details