Samson Technologies Corp. Directivity Samson Technologies SAR21

Description
Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:80Hz; Frequency Response Max:12kHz; Sensitivity:-53 dBV/pa; Connector Type:XLR; Lead Length:-; Product Range:
Description
Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:80Hz; Frequency Response Max:12kHz; Sensitivity:-53 dBV/pa; Connector Type:XLR; Lead Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Directivity Samson Technologies - 88C6786 - Newark, An Avnet Company
Chicago, IL, United States
Directivity Samson Technologies
88C6786
Directivity Samson Technologies 88C6786
Directivity:Cardioid ; Output Impedance:500ohm; Frequency Response Min:80Hz; Frequency Response Max:12kHz; Sensitivity:-53 dBV/pa; Connector Type:XLR; Lead Length:-; Product Range:

Directivity:Cardioid; Output Impedance:500ohm; Frequency Response Min:80Hz; Frequency Response Max:12kHz; Sensitivity:-53 dBV/pa; Connector Type:XLR; Lead Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 88C6786
Product Name Directivity Samson Technologies
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details