Samlex America, Inc. Voltage Inverter SAM-450-12

Description
POWER INVERTER, SAM SERIES, MODIFIED SINE WAVE, LOW INTERFERENCE, 450 W (900 W SURGE), 12 VDC INPUT, 115 VAC OUTPUT, 2X OUTLETS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER INVERTER, SAM SERIES, MODIFIED SINE WAVE, LOW INTERFERENCE, 450 W (900 W SURGE), 12 VDC INPUT, 115 VAC OUTPUT, 2X OUTLETS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Inverter - 92954096 - Radwell International
Willingboro, NJ, United States
Voltage Inverter
92954096
Voltage Inverter 92954096
POWER INVERTER, SAM SERIES, MODIFIED SINE WAVE, LOW INTERFERENCE, 450 W (900 W SURGE), 12 VDC INPUT, 115 VAC OUTPUT, 2X OUTLETS. FREE 2 YEAR RADWELL WARRANTY

POWER INVERTER, SAM SERIES, MODIFIED SINE WAVE, LOW INTERFERENCE, 450 W (900 W SURGE), 12 VDC INPUT, 115 VAC OUTPUT, 2X OUTLETS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Modified Sine Wave Power Inverter 450W; Power Supply Approvals Samlex - 95T3910 - Newark, An Avnet Company
Chicago, IL, United States
Modified Sine Wave Power Inverter 450W; Power Supply Approvals Samlex
95T3910
Modified Sine Wave Power Inverter 450W; Power Supply Approvals Samlex 95T3910
Modified Sine Wave Power Inverter - 450W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:450W; Product Range:SAM Series; Length:151mm; Width:154mm; Height:56.5mm

Modified Sine Wave Power Inverter - 450W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:450W; Product Range:SAM Series; Length:151mm; Width:154mm; Height:56.5mm

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 92954096 95T3910
Product Name Voltage Inverter Modified Sine Wave Power Inverter 450W; Power Supply Approvals Samlex
Type DC/AC Inverter DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 12.0 volts 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details