SAM Outillage Screwdrivers T-55E35

Description
TOURNEVIS BI-MATIERE TOM POUCE FENTE ELE
Request a Quote
Description
TOURNEVIS BI-MATIERE TOM POUCE FENTE ELE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2212599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2212599
Screwdrivers 2212599
TOURNEVIS BI-MATIERE TOM POUCE FENTE ELE

TOURNEVIS BI-MATIERE TOM POUCE FENTE ELE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2212599
Product Name Screwdrivers
Overall Length 3.6 inch (91.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver Set - 35-988 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 24105 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 8 inch (203 mm)
Features Offset Drive
View Details