SAM Outillage Screwdriver Bits SC-5-8

Description
SAM SC-5-8 Screwdriver Bit
Request a Quote
Description
SAM SC-5-8 Screwdriver Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2242910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2242910
Screwdriver Bits 2242910
SAM SC-5-8 Screwdriver Bit

SAM SC-5-8 Screwdriver Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2242910
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
EMT160 Adjustable Torque Screwdriver - 020442 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.2 inch (183 mm)
View Details
Screwdriver Bits - 1924374 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details