Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RULES AND LENGTH GAUGES
SAM OUTILLAGE
LU-9020 -- TAPE MEASURES
SAM Outillage
Tape Measures
LU-9020
Description
MESURE LONGUE PVC RUBAN FIBRE DE VERRE 2
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
MESURE LONGUE PVC RUBAN FIBRE DE VERRE 2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Tape Measures
2216267
Tape Measures
2216267
MESURE LONGUE PVC RUBAN FIBRE DE VERRE 2
MESURE LONGUE PVC RUBAN FIBRE DE VERRE 2
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rules and Length Gauges
Product Number
2216267
Product Name
Tape Measures
Rule / Length Gauge Type
Tape Measure
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rulers
2545737
Specs
Width / Diameter
2.09 inch (53 mm)
Materials of Construction
Carbon Steel
View Details
Sensata Technologies
Position Sensors & Encoders
CDS12
Specs
Rule / Length Gauge Type
Flexible
Measuring Technology
Mechanical
View Details
Magnescale Americas, Inc.
High Accuracy, Slim Gauges for Machine Installation with 30mm Stroke
DK830
Specs
Rule / Length Gauge Type
Length Gauges
Decimal Resolution
3.94E-6 inch (1.00E-4 mm)
Length
6.06 to 7.68 inch (154 to 195 mm)
View Details
DME Company
25ft. Economy Tape Measure
TP25L
Specs
Rule / Length Gauge Type
Tape Measure
Reading Method / Display
Graduated scale
Units
Inches; Metric
View Details