SAM Outillage Countersinks FK-3

Description
SAM FK-3 Countersink Drill Bit
Request a Quote
Description
SAM FK-3 Countersink Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2216057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2216057
Countersinks 2216057
SAM FK-3 Countersink Drill Bit

SAM FK-3 Countersink Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2216057
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.26 inch (32 mm)
View Details
60° Straight Flute Countersink - 601-0001 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.047 inch (1.2 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Countersink - Carbide - 6 Flute, NC - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.188 to 1.000 inch (4.8 to 25.4 mm)
View Details