Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
SAM OUTILLAGE
93-22 -- SOCKET WRENCHES
SAM Outillage
Socket Wrenches
93-22
Description
SAM 93-22 Tubular Box Spanner
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SAM 93-22 Tubular Box Spanner
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2213435
Socket Wrenches
2213435
SAM 93-22 Tubular Box Spanner
SAM 93-22 Tubular Box Spanner
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
2213435
Product Name
Socket Wrenches
Type
Socket
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
TORQUE WR N-TYPE/20MM/8IN.LB
TRQ-N20-8
Specs
Type
Torque
View Details
2
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH
MD0911MQB060X09
Specs
Type
Key
Drive Size
0.2362 inch (6 mm)
View Details
Copper Mountain Technologies
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs)
Specs
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/1KNM
1-TTS/1000NM
Specs
Type
Torque
View Details