SAM Outillage Wrenches 69-75

Description
SAM 69-75 Wrench Set
Request a Quote
Description
SAM 69-75 Wrench Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709983
Wrenches 2709983
SAM 69-75 Wrench Set

SAM 69-75 Wrench Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709983
Product Name Wrenches
Wrench Length 22.8 inch (579 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details