SAM Outillage Wrenches 69-26

Description
CLE A FOURCHE SIMPLE PUISSANTE - 26 MM
Request a Quote
Description
CLE A FOURCHE SIMPLE PUISSANTE - 26 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828671
Wrenches 2828671
CLE A FOURCHE SIMPLE PUISSANTE - 26 MM

CLE A FOURCHE SIMPLE PUISSANTE - 26 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828671
Product Name Wrenches
Wrench Length 9.09 inch (231 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details