SAM Outillage Spanners 68-30

Description
CLE A FOURCHE DE MONTEUR 30 MM
Request a Quote
Description
CLE A FOURCHE DE MONTEUR 30 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2668302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2668302
Spanners 2668302
CLE A FOURCHE DE MONTEUR 30 MM

CLE A FOURCHE DE MONTEUR 30 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2668302
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details