SAM Outillage Wrenches 68-13

Description
CLE A FOURCHE DE MONTEUR 13 MM
Request a Quote
Description
CLE A FOURCHE DE MONTEUR 13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828660
Wrenches 2828660
CLE A FOURCHE DE MONTEUR 13 MM

CLE A FOURCHE DE MONTEUR 13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828660
Product Name Wrenches
Wrench Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details