SAM Outillage Hex Keys 67-A-8

Description
CLE MALE 6 PANS A TETE SPHERIQUE 8 MM
Request a Quote
Description
CLE MALE 6 PANS A TETE SPHERIQUE 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215426
Hex Keys 2215426
CLE MALE 6 PANS A TETE SPHERIQUE 8 MM

CLE MALE 6 PANS A TETE SPHERIQUE 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215426
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details