SAM Outillage Hex Keys 67-A-3

Description
CLE MALE 6 PANS A TETE SPHERIQUE 3 MM
Request a Quote
Description
CLE MALE 6 PANS A TETE SPHERIQUE 3 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215421
Hex Keys 2215421
CLE MALE 6 PANS A TETE SPHERIQUE 3 MM

CLE MALE 6 PANS A TETE SPHERIQUE 3 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215421
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details