SAM Outillage Hex Keys 67-A-2,5

Description
CLE MALE 6 PANS A TETE SPHERIQUE 2,5 MM
Request a Quote
Description
CLE MALE 6 PANS A TETE SPHERIQUE 2,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215420
Hex Keys 2215420
CLE MALE 6 PANS A TETE SPHERIQUE 2,5 MM

CLE MALE 6 PANS A TETE SPHERIQUE 2,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215420
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details