SAM Outillage Hex Keys 67-A-1,5

Description
CLE MALE 6 PANS A TETE SPHERIQUE 1,5 MM
Request a Quote
Description
CLE MALE 6 PANS A TETE SPHERIQUE 1,5 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215416
Hex Keys 2215416
CLE MALE 6 PANS A TETE SPHERIQUE 1,5 MM

CLE MALE 6 PANS A TETE SPHERIQUE 1,5 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215416
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details