SAM Outillage Pliers 634-10

Description
CLE SERRE-TUBE MODELE SUEDOIS 45° 10''
Request a Quote
Description
CLE SERRE-TUBE MODELE SUEDOIS 45° 10''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2828627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2828627
Pliers 2828627
CLE SERRE-TUBE MODELE SUEDOIS 45° 10''

CLE SERRE-TUBE MODELE SUEDOIS 45° 10''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2828627
Product Name Pliers
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 2197372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Spark Plug Boot Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Spark Plug Boot Pliers
Length 7 to 11 inch (178 to 279 mm)
Weight 1.6 to 10.4 oz (0.4448 to 2.89 N)
View Details
Plier - 0351-08SM - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details
2 suppliers