SAM Outillage Wrenches 632-10

Description
CLE STILLSON 10''
Request a Quote
Description
CLE STILLSON 10''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2215341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2215341
Wrenches 2215341
CLE STILLSON 10''

CLE STILLSON 10''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215341
Product Name Wrenches
Wrench Length 9.65 inch (245 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details