SAM Outillage Hex Keys 63-7

Description
CLE MALE LONGUE COUDEE 7 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 7 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215356
Hex Keys 2215356
CLE MALE LONGUE COUDEE 7 MM

CLE MALE LONGUE COUDEE 7 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215356
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details