SAM Outillage Hex Keys 63-3

Description
CLE MALE LONGUE COUDEE 3 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 3 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215350
Hex Keys 2215350
CLE MALE LONGUE COUDEE 3 MM

CLE MALE LONGUE COUDEE 3 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215350
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details