SAM Outillage Hex Keys 63-24

Description
CLE MALE LONGUE COUDEE 24 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 24 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215346
Hex Keys 2215346
CLE MALE LONGUE COUDEE 24 MM

CLE MALE LONGUE COUDEE 24 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215346
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details