SAM Outillage Hex Keys 63-2

Description
CLE MALE LONGUE COUDEE 2 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 2 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215339
Hex Keys 2215339
CLE MALE LONGUE COUDEE 2 MM

CLE MALE LONGUE COUDEE 2 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215339
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details