SAM Outillage Hex Keys 63-19

Description
CLE MALE LONGUE COUDEE 19 MM
Request a Quote
Description
CLE MALE LONGUE COUDEE 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2215338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2215338
Hex Keys 2215338
CLE MALE LONGUE COUDEE 19 MM

CLE MALE LONGUE COUDEE 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215338
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details