SAM Outillage Hex Keys 62-CT6

Description
CLE MALE EN T ASYMETRIQUE 6 MM
Request a Quote
Description
CLE MALE EN T ASYMETRIQUE 6 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213259
Hex Keys 2213259
CLE MALE EN T ASYMETRIQUE 6 MM

CLE MALE EN T ASYMETRIQUE 6 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213259
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details