SAM Outillage Hex Keys 62-CT10

Description
CLE MALE EN T ASYMETRIQUE 10 MM
Request a Quote
Description
CLE MALE EN T ASYMETRIQUE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213254
Hex Keys 2213254
CLE MALE EN T ASYMETRIQUE 10 MM

CLE MALE EN T ASYMETRIQUE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213254
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details