SAM Outillage Hex Keys 62-8

Description
CLE MALE COURTE COUDEE 8 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213245
Hex Keys 2213245
CLE MALE COURTE COUDEE 8 MM

CLE MALE COURTE COUDEE 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213245
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details