SAM Outillage Hex Keys 62-7/32

Description
SAM 62-7/32 Hex Key
Request a Quote
Description
SAM 62-7/32 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 211289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
211289
Hex Keys 211289
SAM 62-7/32 Hex Key

SAM 62-7/32 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 211289
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details