SAM Outillage Hex Keys 62-10

Description
CLE MALE COURTE COUDEE 10 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213226
Hex Keys 2213226
CLE MALE COURTE COUDEE 10 MM

CLE MALE COURTE COUDEE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213226
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details