SAM Outillage Hex Keys 62-1,3

Description
CLE MALE COURTE COUDEE 1,3 MM
Request a Quote
Description
CLE MALE COURTE COUDEE 1,3 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213224
Hex Keys 2213224
CLE MALE COURTE COUDEE 1,3 MM

CLE MALE COURTE COUDEE 1,3 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213224
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details