SAM Outillage Hex Keys 60-PT4

Description
CLE MALE POIGNEE EN L 6 PANS 4 MM
Request a Quote
Description
CLE MALE POIGNEE EN L 6 PANS 4 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2213209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2213209
Hex Keys 2213209
CLE MALE POIGNEE EN L 6 PANS 4 MM

CLE MALE POIGNEE EN L 6 PANS 4 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213209
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details