Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
SAM OUTILLAGE
6-C-10 -- PUNCHES
SAM Outillage
Punches
6-C-10
Description
CHASSE-GOUPILLES A MANCHON 0,9 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CHASSE-GOUPILLES A MANCHON 0,9 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Punches
2215505
Punches
2215505
CHASSE-GOUPILLES A MANCHON 0,9 MM
CHASSE-GOUPILLES A MANCHON 0,9 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Punches
Product Number
2215505
Product Name
Punches
Type
Punches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Notching & Punching Tools
6311902
Specs
Type
Notching & Punching Tools
View Details
Gray Tools Canada Inc.
Long Taper Punches
C50
Specs
Type
Long Taper Punches
View Details
Phelps Industrial Products
Gasket Punch Kit
9600
Specs
Type
Center
Shapes
Round
View Details
icotek GmbH
Round Punches
Specs
Type
Regular / Solid Punch
Shapes
Round
Shank Diameter
0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details