SAM Outillage Wrenches 54-GO6

Description
CLE A MOLETTE GRANDE OUVERTURE 6''
Request a Quote
Description
CLE A MOLETTE GRANDE OUVERTURE 6''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2666895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2666895
Wrenches 2666895
CLE A MOLETTE GRANDE OUVERTURE 6''

CLE A MOLETTE GRANDE OUVERTURE 6''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2666895
Product Name Wrenches
Wrench Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details