SAM Outillage Wrenches 54-C24

Description
CLE A MOLETTE CHROMEE 24''
Request a Quote
Description
CLE A MOLETTE CHROMEE 24''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2709943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2709943
Wrenches 2709943
CLE A MOLETTE CHROMEE 24''

CLE A MOLETTE CHROMEE 24''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709943
Product Name Wrenches
Wrench Length 23.82 inch (605 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details