SAM Outillage Wrenches 53-41-L

Description
CLE MIXTE CONTRE-COUDEE 41 MM
Request a Quote
Description
CLE MIXTE CONTRE-COUDEE 41 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2668287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2668287
Wrenches 2668287
CLE MIXTE CONTRE-COUDEE 41 MM

CLE MIXTE CONTRE-COUDEE 41 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2668287
Product Name Wrenches
Wrench Length 18.5 inch (470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details