SAM Outillage Spanners 50N-9

Description
CLE MIXTE DE 9 MM
Request a Quote
Description
CLE MIXTE DE 9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213125
Spanners 2213125
CLE MIXTE DE 9 MM

CLE MIXTE DE 9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213125
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details