SAM Outillage Spanners 50N-30

Description
CLE MIXTE DE 30MM
Request a Quote
Description
CLE MIXTE DE 30MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213120
Spanners 2213120
CLE MIXTE DE 30MM

CLE MIXTE DE 30MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213120
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details