SAM Outillage Spanners 50N-15

Description
CLE MIXTE DE 15 MM
Request a Quote
Description
CLE MIXTE DE 15 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213104
Spanners 2213104
CLE MIXTE DE 15 MM

CLE MIXTE DE 15 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213104
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details