SAM Outillage Wrenches 50AP7/16"

Description
SAM 50AP7/16" Wrench
Request a Quote
Description
SAM 50AP7/16" Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828514
Wrenches 2828514
SAM 50AP7/16" Wrench

SAM 50AP7/16" Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828514
Product Name Wrenches
Wrench Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details