SAM Outillage Spanner Sets 50A-J9

Description
CLE MIXTE DE 8 A 19 MM - POLIE BRILLANTE
Request a Quote
Description
CLE MIXTE DE 8 A 19 MM - POLIE BRILLANTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2828508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2828508
Spanner Sets 2828508
CLE MIXTE DE 8 A 19 MM - POLIE BRILLANTE

CLE MIXTE DE 8 A 19 MM - POLIE BRILLANTE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828508
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details